Microchip Technology, Inc. Memory AT27BV256-15RI

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27BV256-15RI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27BV256-15RI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27BV256-15RI
Integrated Circuits (ICs) - Memory AT27BV256-15RI
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site
Memory - AT27BV256-15RI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 150 ns 28-SOIC

EPROM - OTP Memory IC 256Kbit Parallel 150 ns 28-SOIC

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27BV256-15RI-ND AT27BV256-15RI AT27BV256-15RI AT27BV256-15RI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.342"", 8.69mm Width)" SOIC SOIC; 28-SOIC (0.342\", 8.69mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details