EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC
IC EEPROM 32KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC
IC EEPROM 32KBIT SPI 20MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25320AN-10SI-2.7-T-ND | AT25320AN-10SI-2.7-T | AT25320AN-10SI-2.7-T | AT25320AN-10SI-2.7-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |