Microchip Technology, Inc. Memory AT25010AN-10SI-2.7

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25010AN-10SI-2.7 is a 1Kbit serial EEPROM memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) that supports modes 0 and 3. It operates within a voltage range of 2.7V to 5.5V and can achieve a clock rate of up to 20 MHz. The memory is organized as 128 words of 8 bits each and includes an 8-byte page mode for efficient data handling. This device offers robust data protection features, including block write protection that can secure portions of the memory array, and a write protect (WP) pin to prevent accidental writes. The programming cycles are self-timed, with a maximum write cycle time of 5 ms. The AT25010AN-10SI-2.7 is rated for high reliability, with an endurance of one million write cycles and a data retention period of up to 100 years. It is available in an 8-lead SOIC package and is suitable for industrial applications, operating within a temperature range of -40°C to +125°C. This makes it a viable option for projects requiring low-power, low-voltage memory solutions.

Datasheet Summary
Powered by GS/AI

The AT25010AN-10SI-2.7 is a 1Kbit serial EEPROM memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) that supports modes 0 and 3. It operates within a voltage range of 2.7V to 5.5V and can achieve a clock rate of up to 20 MHz. The memory is organized as 128 words of 8 bits each and includes an 8-byte page mode for efficient data handling. This device offers robust data protection features, including block write protection that can secure portions of the memory array, and a write protect (WP) pin to prevent accidental writes. The programming cycles are self-timed, with a maximum write cycle time of 5 ms. The AT25010AN-10SI-2.7 is rated for high reliability, with an endurance of one million write cycles and a data retention period of up to 100 years. It is available in an 8-lead SOIC package and is suitable for industrial applications, operating within a temperature range of -40°C to +125°C. This makes it a viable option for projects requiring low-power, low-voltage memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25010AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25010AN-10SI-2.7
20MHZ Memory IC and Storage Component 774-AT25010AN-10SI-2.7
IC EEPROM 1KBIT SPI 20MHZ 8SOIC Product overview: AT25010AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 20MHZ 8SOIC Product overview: AT25010AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25010AN-10SI-2.7 - 123891-AT25010AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010AN-10SI-2.7
123891-AT25010AN-10SI-2.7
Memory - EEPROM - AT25010AN-10SI-2.7 123891-AT25010AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 123891-AT25010AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123891-AT25010AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - EEPROM - AT25010AN-10SI-2.7 - 1018911-AT25010AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010AN-10SI-2.7
1018911-AT25010AN-10SI-2.7
Memory - EEPROM - AT25010AN-10SI-2.7 1018911-AT25010AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018911-AT25010AN-10 SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018911-AT25010AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25010AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25010AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25010AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT25010AN-10SI-2.7
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25010AN-10SI2.7-ND 774-AT25010AN-10SI-2.7 123891-AT25010AN-10SI-2.7 AT25010AN-10SI-2.7 AT25010AN-10SI-2.7 AT25010AN-10SI-2.7
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25010AN-10SI-2.7 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details