Microchip Technology, Inc. Memory IC and Storage Component AT27BV1024-12JC

Description
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27BV1024-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27BV1024-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27BV1024-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27BV1024-12JC
Memory IC and Storage Component 774-AT27BV1024-12JC
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27BV1024-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-12JC can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27BV1024-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - AT27BV1024-12JC - 911867-AT27BV1024-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27BV1024-12JC
911867-AT27BV1024-12JC
Memory - EPROM - AT27BV1024-12JC 911867-AT27BV1024-12JC
Manufacturer: Microchip Technology Win Source Part Number: 911867-AT27BV1024-12 JC Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 120 ns 44-PLCC (16.6x16.6) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27BV1024 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 911867-AT27BV1024-12JC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 120 ns 44-PLCC (16.6x16.6)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27BV1024
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory - AT27BV1024-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27BV1024-12JC 911867-AT27BV1024-12JC AT27BV1024-12JC AT27BV1024-12JC
Product Name Memory IC and Storage Component Memory - EPROM - AT27BV1024-12JC Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC (16.6x16.6) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details