The AT25010B-SSPD-T is a 1 Kbit (128 x 8) Serial EEPROM from Quarktwin Technology Ltd. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, allowing for flexible integration into various systems. The device operates at a voltage range of 2.5V to 5.5V for Grade 1 and 1.7V to 5.5V for Grade 3, making it suitable for low-voltage applications. This EEPROM is designed for automotive applications, meeting AEC-Q100 standards, and is capable of functioning within an extended temperature range of -40°C to +125°C for Grade 1 and -40°C to +85°C for Grade 3. It supports a maximum clock rate of 5 MHz and includes an 8-byte page mode for efficient data writing. The device also features block write protection, a write-protect pin, and self-timed write cycles that complete within 5 ms. With a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years, the AT25010B-SSPD-T is built for reliability. It is available in an 8-lead SOIC package and complies with RoHS standards, ensuring it is environmentally friendly.
Manufacturer: Microchip Technology
Win Source Part Number: 862041-AT25010B-SSPD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) SPI 5 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT25010
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOIC
IC EEPROM 1KBIT SPI 5MHZ 8SOIC
IC EEPROM 1KBIT SPI 5MHZ 8SOIC
IC EEPROM 1KBIT SPI 5MHZ 8SOIC Product overview: AT25010B-SSPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010B-SSPD-T can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOIC
IC EEPROM 1KBIT SPI 5MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862041-AT25010B-SSPD-T | 150-AT25010B-SSPD-TTR-ND | 774-AT25010B-SSPD-T | AT25010B-SSPD-T | AT25010B-SSPD-T | AT25010B-SSPD-T |
| Product Name | Memory - EEPROM - AT25010B-SSPD-T | Memory | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | ||
| Access Time | 40 ns |