Atmel Corporation Memory - Flash - AT25DF021-MH-T AT25DF021-MH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 220919-AT25DF021-MH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 220919-AT25DF021-MH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF021-MH-T - 220919-AT25DF021-MH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF021-MH-T
220919-AT25DF021-MH-T
Memory - Flash - AT25DF021-MH-T 220919-AT25DF021-MH-T
Manufacturer: Microchip Technology Win Source Part Number: 220919-AT25DF021-MH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-UDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 70MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220919-AT25DF021-MH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 70MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT25DF021-MH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 70 MHz 8-UDFN (5x6)

Buy Now
Integrated Circuits (ICs) - Memory - AT25DF021-MH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25DF021-MH-T
Integrated Circuits (ICs) - Memory AT25DF021-MH-T
IC FLASH 2MBIT SPI 70MHZ 8UDFN

IC FLASH 2MBIT SPI 70MHZ 8UDFN

Supplier's Site
IC FLASH 2MBIT SPI 70MHZ 8UDFN

IC FLASH 2MBIT SPI 70MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 220919-AT25DF021-MH-T AT25DF021-MH-T AT25DF021-MH-T AT25DF021-MH-T
Product Name Memory - Flash - AT25DF021-MH-T Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (5x6) 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - IS29GL256S-10DHV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details