Microchip Technology, Inc. EEPROM AT25640B-SSHL-T

Description
Microchip Technology, AT25640B-SSHL-T
Request a Quote
Description
Microchip Technology, AT25640B-SSHL-T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Serial EEPROM, 64Kbit, 20MHz, SOIC-8 is a memory device optimized for low-power and low-voltage applications. It features a memory size of 64Kbit organized as 8192 words of 8 bits each, and operates with a supply voltage range of 1.8V to 5.5V. The device supports a Serial Peripheral Interface (SPI) with a maximum clock frequency of 20MHz, and is compatible with SPI Modes 0 and 3. This EEPROM includes a 32-byte page mode for efficient data writing and offers block write protection, allowing users to protect portions of the memory array. It has a self-timed write cycle of up to 5ms and boasts a high endurance of 1,000,000 write cycles with a data retention period of 100 years. The device is available in various package options, including the space-saving 8-lead SOIC package.

Datasheet Summary
Powered by GS/AI

The Serial EEPROM, 64Kbit, 20MHz, SOIC-8 is a memory device optimized for low-power and low-voltage applications. It features a memory size of 64Kbit organized as 8192 words of 8 bits each, and operates with a supply voltage range of 1.8V to 5.5V. The device supports a Serial Peripheral Interface (SPI) with a maximum clock frequency of 20MHz, and is compatible with SPI Modes 0 and 3. This EEPROM includes a 32-byte page mode for efficient data writing and offers block write protection, allowing users to protect portions of the memory array. It has a self-timed write cycle of up to 5ms and boasts a high endurance of 1,000,000 write cycles with a data retention period of 100 years. The device is available in various package options, including the space-saving 8-lead SOIC package.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975845P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975845P
EEPROM 1975845P
Microchip Technology, AT25640B-SSHL-T

Microchip Technology, AT25640B-SSHL-T

Supplier's Site
EEPROM - 1975845 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975845
EEPROM 1975845
Microchip Technology, AT25640B-SSHL-T

Microchip Technology, AT25640B-SSHL-T

Supplier's Site
EEPROM - 1975844 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975844
EEPROM 1975844
Microchip Technology, AT25640B-SSHL-T

Microchip Technology, AT25640B-SSHL-T

Supplier's Site
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25640B-SSHL-T
20MHZ Memory IC and Storage Component 774-AT25640B-SSHL-T
IC EEPROM 64KBIT SPI 20MHZ 8SOIC Product overview: AT25640B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-SSHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 20MHZ 8SOIC Product overview: AT25640B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25640B-SSHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25640B-SSHL-T - 1018964-AT25640B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25640B-SSHL-T
1018964-AT25640B-SSHL-T
Memory - EEPROM - AT25640B-SSHL-T 1018964-AT25640B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 1018964-AT25640B-SSH L-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: AT25640B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95640-DRMN4TP/K; M95640-DRMN4P/K; M95640-DRMN4TG/K; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018964-AT25640B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Family Name: AT25640B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95640-DRMN4TP/K; M95640-DRMN4P/K; M95640-DRMN4TG/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - EEPROM - AT25640B-SSHL-T - 010304-AT25640B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25640B-SSHL-T
010304-AT25640B-SSHL-T
Memory - EEPROM - AT25640B-SSHL-T 010304-AT25640B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010304-AT25640B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Family Name: AT25640B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95640-DRMN4TG/K; M95640-DRMN4P/K; M95640-DRMN4G/K; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010304-AT25640B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Family Name: AT25640B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95640-DRMN4TG/K; M95640-DRMN4P/K; M95640-DRMN4G/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT25640B-SSHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25640B-SSHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25640B-SSHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25640B-SSHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25640B-SSHL-T
Integrated Circuits (ICs) - Memory - Memory AT25640B-SSHL-T
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 20Mhz, Soic-8; Memory Size Microchip - 15AC6331 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 20Mhz, Soic-8; Memory Size Microchip
15AC6331
Serial Eeprom, 64Kbit, 20Mhz, Soic-8; Memory Size Microchip 15AC6331
SERIAL EEPROM, 64KBIT, 20MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 20MHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25640B-SSHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975845P 1975845 774-AT25640B-SSHL-T 1018964-AT25640B-SSHL-T AT25640B-SSHL-TCT-ND AT25640B-SSHL-T AT25640B-SSHL-T 15AC6331 AT25640B-SSHL-T AT25640B-SSHL-T
Product Name EEPROM EEPROM 20MHZ Memory IC and Storage Component Memory - EEPROM - AT25640B-SSHL-T Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 64Kbit, 20Mhz, Soic-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8 8 8
Access Time 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C08VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers