Microchip Technology, Inc. Integrated Circuits (ICs) Memory Memory AT25256B-MAHL-E

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Mounting Type: Surface Mount Voltage - Supply: 1.8V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Package / Case: 8-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Mounting Type: Surface Mount Voltage - Supply: 1.8V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Package / Case: 8-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Mounting Type: Surface Mount Voltage - Supply: 1.8V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Package / Case: 8-UFDFN Exposed Pad

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Mounting Type: Surface Mount
Voltage - Supply: 1.8V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Package / Case: 8-UFDFN Exposed Pad

Buy Now Datasheet
Memory - AT25256B-MAHL-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25256B-MAHL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25256B-MAHL-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT25256B-MAHL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25256B-MAHL-E
Memory IC and Storage Component 774-AT25256B-MAHL-E
IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-E can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8UDFN Product overview: AT25256B-MAHL-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256B-MAHL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8UDFN

IC EEPROM 256KBIT SPI 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25256B-MAHL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256B-MAHL-E
Integrated Circuits (ICs) - Memory AT25256B-MAHL-E
IC EEPROM 256KBIT SPI 8UDFN

IC EEPROM 256KBIT SPI 8UDFN

Supplier's Site
Memory - AT25256B-MAHL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 256Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25256B-MAHL-ETR-ND 774-AT25256B-MAHL-E AT25256B-MAHL-E AT25256B-MAHL-E AT25256B-MAHL-E
Product Name Integrated Circuits (ICs) Memory Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-3507-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers