IC EPROM 4MBIT PARALLEL 32SOIC Product overview: AT27C040-15RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-15RC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148047-AT27C040-15R
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150ns 32-SOIC
IC EPROM 4MBIT PARALLEL 32SOIC
IC EPROM 4MBIT PARALLEL 32SOIC
EPROM - OTP Memory IC 4Mbit Parallel 150 ns 32-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C040-15RC | 1148047-AT27C040-15RC | AT27C040-15RC-ND | AT27C040-15RC | AT27C040-15RC | AT27C040-15RC |
| Product Name | Memory IC and Storage Component | Memory - AT27C040-15RC | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |