Microchip Technology, Inc. Memory AT25040B-MAHL-E

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25040B-MAHL-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25040B-MAHL-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25040B-MAHL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25040B-MAHL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040B-MAHL-E
Integrated Circuits (ICs) - Memory AT25040B-MAHL-E
IC EEPROM 4KBIT SPI 20MHZ 8UDFN

IC EEPROM 4KBIT SPI 20MHZ 8UDFN

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 91Y2728 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
91Y2728
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 91Y2728
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT25040B-MAHL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 4Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8UDFN

IC EEPROM 4KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25040B-MAHL-ECT-ND AT25040B-MAHL-E 91Y2728 AT25040B-MAHL-E AT25040B-MAHL-E
Product Name Memory Integrated Circuits (ICs) - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details