Microchip Technology, Inc. Memory - EEPROM - AT25160B-SSPDGV-T AT25160B-SSPDGV-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862051-AT25160B-SSPD GV-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862051-AT25160B-SSPD GV-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25160B-SSPDGV-T - 862051-AT25160B-SSPDGV-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25160B-SSPDGV-T
862051-AT25160B-SSPDGV-T
Memory - EEPROM - AT25160B-SSPDGV-T 862051-AT25160B-SSPDGV-T
Manufacturer: Microchip Technology Win Source Part Number: 862051-AT25160B-SSPD GV-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862051-AT25160B-SSPDGV-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT25160
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-AT25160B-SSPDGV-T
5MHZ Memory IC and Storage Component 774-AT25160B-SSPDGV-T
IC EEPROM 16KBIT SPI 5MHZ 8SOIC Product overview: AT25160B-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-SSPDGV- T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 5MHZ 8SOIC Product overview: AT25160B-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-SSPDGV-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 150-AT25160B-SSPDGV-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Memory - 150-AT25160B-SSPDGV-TCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Buy Now Datasheet
Memory - 150-AT25160B-SSPDGV-TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Buy Now Datasheet
Memory - AT25160B-SSPDGV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25160B-SSPDGV-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25160B-SSPDGV-T
Integrated Circuits (ICs) - Memory - Memory AT25160B-SSPDGV-T
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862051-AT25160B-SSPDGV-T 774-AT25160B-SSPDGV-T 150-AT25160B-SSPDGV-TTR-ND AT25160B-SSPDGV-T AT25160B-SSPDGV-T AT25160B-SSPDGV-T AT25160B-SSPDGV-T
Product Name Memory - EEPROM - AT25160B-SSPDGV-T 5MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Access Time 40 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details