Microchip Technology, Inc. Memory AT25010N-10SI-2.7

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25010N-10SI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25010N-10SI-2.7 - 1018914-AT25010N-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010N-10SI-2.7
1018914-AT25010N-10SI-2.7
Memory - EEPROM - AT25010N-10SI-2.7 1018914-AT25010N-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 1018914-AT25010N-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018914-AT25010N-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25010N-10SI-2.7
3MHZ Memory IC and Storage Component 774-AT25010N-10SI-2.7
IC EEPROM 1KBIT SPI 3MHZ 8SOIC Product overview: AT25010N-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010N-10SI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 3MHZ 8SOIC Product overview: AT25010N-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010N-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25010N-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT 2.1MHZ 8SOIC - 536-AT25010N-10SI-2.7 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1KBIT 2.1MHZ 8SOIC
536-AT25010N-10SI-2.7
IC EEPROM 1KBIT 2.1MHZ 8SOIC 536-AT25010N-10SI-2.7
IC EEPROM 1KBIT 2.1MHZ 8SOIC

IC EEPROM 1KBIT 2.1MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - AT25010N-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25010N-10SI-2.7
Integrated Circuits (ICs) - Memory AT25010N-10SI-2.7
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25010N-10SI-2.7-ND 1018914-AT25010N-10SI-2.7 774-AT25010N-10SI-2.7 AT25010N-10SI-2.7 AT25010N-10SI-2.7 536-AT25010N-10SI-2.7 AT25010N-10SI-2.7 AT25010N-10SI-2.7
Product Name Memory Memory - EEPROM - AT25010N-10SI-2.7 3MHZ Memory IC and Storage Component Memory Memory IC EEPROM 1KBIT 2.1MHZ 8SOIC Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V~5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT28C256-15UM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details