EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Manufacturer: AT27C040-90JU-T
Category: Integrated Circuits (ICs) -Memory Memory
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TC)
Memory Interface: Parallel
Technology: EPROM - OTP
Memory Size: 4Mbit
Voltage - Supply: 4.5V ~ 5.5V
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-90JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-90JU-T can be used for catalog matching and distributor lookup.
IC EPROM 4MBIT PARALLEL 32PLCC
IC EPROM 4MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.43x13.97)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C040-90JU-TTR-ND | 774-AT27C040-90JU-T | AT27C040-90JU-T | AT27C040-90JU-T | AT27C040-90JU-T | |
| Product Name | Memory | Integrated Circuits (ICs) -Memory Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) |