IC EEPROM 2MBIT SPI 5MHZ 8SOIC Product overview: AT25M02-SSHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25M02-SSHD-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1320839-AT25M02-SSHD
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT25M02-SSHD-B,
Base Product Number: AT25M02
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 2Mb (256K x 8) SPI 5MHz 8-SOIC
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
SERIAL EEPROM, 2MBIT, 5MHZ, WSOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:5MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
EEPROM, 2MBIT, -40 TO 85DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
IC EEPROM 2MBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 2Mbit SPI 5 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25M02-SSHD-B | 1320839-AT25M02-SSHD-B | AT25M02-SSHD-B-ND | AT25M02-SSHD-B | 32AJ0153 | 91Y2722 | AT25M02-SSHD-B | AT25M02-SSHD-B | AT25M02-SSHD-B |
| Product Name | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 2Mbit, 5Mhz, Wsoic-8; Memory Size Microchip | Eeprom, 2Mbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 80 ns | ||||||||
| Data Retention | 100 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |