Microchip Technology, Inc. Memory - AT25256AN-10SI-2.7 AT25256AN-10SI-2.7

Description
Manufacturer: Atmel Win Source Part Number: 1147958-AT25256AN-10 SI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1147958-AT25256AN-10 SI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25256AN-10SI-2.7 - 1147958-AT25256AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25256AN-10SI-2.7
1147958-AT25256AN-10SI-2.7
Memory - AT25256AN-10SI-2.7 1147958-AT25256AN-10SI-2.7
Manufacturer: Atmel Win Source Part Number: 1147958-AT25256AN-10 SI-2.7 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147958-AT25256AN-10SI-2.7
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT25256AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT25256AN-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25256AN-10SI-2.7
Memory IC and Storage Component 774-AT25256AN-10SI-2.7
IC EEPROM 256KBIT SPI 8SOIC Product overview: AT25256AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIC Product overview: AT25256AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - AT25256AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25256AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT25256AN-10SI-2.7
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147958-AT25256AN-10SI-2.7 AT25256AN-10SI2.7-ND 774-AT25256AN-10SI-2.7 AT25256AN-10SI-2.7 AT25256AN-10SI-2.7 AT25256AN-10SI-2.7
Product Name Memory - AT25256AN-10SI-2.7 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S23JC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers