Manufacturer: Atmel
Win Source Part Number: 1148000-AT26DF161A-S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
FLASH Memory IC 16Mb (256 Bytes x 8192 pages) SPI 70MHz 8-SOIC
FLASH Memory IC 16Mbit SPI 70 MHz 8-SOIC
IC FLASH 16MBIT SPI 70MHZ 8SOIC
IC FLASH 16MBIT SPI 70MHZ 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148000-AT26DF161A-SSU | AT26DF161A-SSU-ND | AT26DF161A-SSU | AT26DF161A-SSU | AT26DF161A-SSU |
| Product Name | Memory - AT26DF161A-SSU | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |