Microchip Technology, Inc. Memory IC and Storage Component AT25512N-SH-T

Description
IC EEPROM 512KBIT SPI 8SOIC Product overview: AT25512N-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25512N-SH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT SPI 8SOIC Product overview: AT25512N-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25512N-SH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT25512N-SH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT25512N-SH-T
Memory IC and Storage Component 774-AT25512N-SH-T
IC EEPROM 512KBIT SPI 8SOIC Product overview: AT25512N-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25512N-SH-T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8SOIC Product overview: AT25512N-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25512N-SH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25512N-SH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25512N-SH-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25512N-SH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25512N-SH-T - 010303-AT25512N-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25512N-SH-T
010303-AT25512N-SH-T
Memory - EEPROM - AT25512N-SH-T 010303-AT25512N-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 010303-AT25512N-SH-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Family Name: AT25512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95512-WMN3G/K; M95512-D-RMN3G/AB; M95512-RMN3P/AB; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010303-AT25512N-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Family Name: AT25512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95512-WMN3G/K; M95512-D-RMN3G/AB; M95512-RMN3P/AB;
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Size Microchip - 15AC6330 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Size Microchip
15AC6330
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Size Microchip 15AC6330
SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
1.8-5.5V, 20Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 68T4250 - Newark, An Avnet Company
Chicago, IL, United States
1.8-5.5V, 20Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
68T4250
1.8-5.5V, 20Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 68T4250
1.8-5.5V, 20MHZ, IND TEMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

1.8-5.5V, 20MHZ, IND TEMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT25512N-SH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25512N-SH-T
Integrated Circuits (ICs) - Memory - Memory AT25512N-SH-T
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - AT25512N-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25512N-SH-T AT25512N-SH-TTR-ND 010303-AT25512N-SH-T 15AC6330 68T4250 AT25512N-SH-T AT25512N-SH-T AT25512N-SH-T AT25512N-SH-T
Product Name Memory IC and Storage Component Memory Memory - EEPROM - AT25512N-SH-T Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Size Microchip 1.8-5.5V, 20Mhz, Ind Temp, 8-Soic-N 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 80 ns
Data Retention 40 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details