Microchip Technology, Inc. Memory AT27C020-90PU

Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C020-90PU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - AT27C020-90PU - 039309-AT27C020-90PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C020-90PU
039309-AT27C020-90PU
Memory - Unclassified Memory - AT27C020-90PU 039309-AT27C020-90PU
Manufacturer: Microchip Technology Win Source Part Number: 039309-AT27C020-90PU Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039309-AT27C020-90PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EPROM - 1274062P - RS Components, Ltd.
Corby, Northants, United Kingdom
OTP EPROM 2M (256K X 8), 5V, 32DIP

OTP EPROM 2M (256K X 8), 5V, 32DIP

Supplier's Site
EPROM - 1274062 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPROM
1274062
EPROM 1274062
OTP EPROM 2M (256K X 8), 5V, 32DIP

OTP EPROM 2M (256K X 8), 5V, 32DIP

Supplier's Site
Memory IC and Storage Component - 774-AT27C020-90PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C020-90PU
Memory IC and Storage Component 774-AT27C020-90PU
IC EPROM 2MBIT PARALLEL 32DIP Product overview: AT27C020-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-90PU can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32DIP Product overview: AT27C020-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-90PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip - 68T4266 - Newark, An Avnet Company
Chicago, IL, United States
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip
68T4266
One Time Programmable (Otp) Eprom Ic; Memory Size Microchip 68T4266
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C020-90PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-PDIP

EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C020-90PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C020-90PU
Integrated Circuits (ICs) - Memory - Memory AT27C020-90PU
IC EPROM 2MBIT PARALLEL 32DIP

IC EPROM 2MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C020-90PU-ND 039309-AT27C020-90PU 1274062P 774-AT27C020-90PU AT27C020-90PU 68T4266 AT27C020-90PU AT27C020-90PU AT27C020-90PU
Product Name Memory Memory - Unclassified Memory - AT27C020-90PU EPROM Memory IC and Storage Component Memory One Time Programmable (Otp) Eprom Ic; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; EPROM EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-DIP DIP DIP; 32-DIP (0.600\", 15.24mm) DIP; 32-DIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY7C293A-25PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 25 ns
Density 16 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details