EEPROM Memory IC 512Kb (64K x 8) SPI 10MHz 8-PDIP
IC EEPROM 512KBIT SPI 10MHZ 8DIP
IC EEPROM 512KBIT SPI 10MHZ 8DIP
EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25HP512-10PI1.8-ND | AT25HP512-10PI-1.8 | AT25HP512-10PI-1.8 | AT25HP512-10PI-1.8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |