Microchip Technology, Inc. Memory AT25160N-10SI-1.8

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25160N-10SI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT25160N-10SI-1.8 - 1018945-AT25160N-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25160N-10SI-1.8
1018945-AT25160N-10SI-1.8
Memory - EEPROM - AT25160N-10SI-1.8 1018945-AT25160N-10SI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018945-AT25160N-10S I-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018945-AT25160N-10SI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25160N-10SI-1.8
3MHZ Memory IC and Storage Component 774-AT25160N-10SI-1.8
IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: AT25160N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160N-10SI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: AT25160N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160N-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT25160N-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25160N-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25160N-10SI-1.8
Integrated Circuits (ICs) - Memory AT25160N-10SI-1.8
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25160N-10SI-1.8-ND 1018945-AT25160N-10SI-1.8 774-AT25160N-10SI-1.8 AT25160N-10SI-1.8 AT25160N-10SI-1.8 AT25160N-10SI-1.8
Product Name Memory Memory - EEPROM - AT25160N-10SI-1.8 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 3.6V 1.8 V ~ 3.6 V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers