Microchip Technology, Inc. Memory AT25160-10PI

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25160-10PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25160-10PI
3MHZ Memory IC and Storage Component 774-AT25160-10PI
IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: AT25160-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160-10PI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 3MHZ 8DIP Product overview: AT25160-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160-10PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25160-10PI - 862049-AT25160-10PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25160-10PI
862049-AT25160-10PI
Memory - EEPROM - AT25160-10PI 862049-AT25160-10PI
Manufacturer: Microchip Technology Win Source Part Number: 862049-AT25160-10PI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT25160 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862049-AT25160-10PI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT25160
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Memory - AT25160-10PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25160-10PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25160-10PI
Integrated Circuits (ICs) - Memory AT25160-10PI
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25160-10PI-ND 774-AT25160-10PI 862049-AT25160-10PI AT25160-10PI AT25160-10PI AT25160-10PI
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - AT25160-10PI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C01BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details