Microchip Technology, Inc. Memory - EEPROM - AT25320B-SSHL-T AT25320B-SSHL-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010301-AT25320B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-DRMN4TP/K; M95320-DRMN4TG/K; M95320-DRMN4G/K; M95320-DRMN4P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010301-AT25320B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-DRMN4TP/K; M95320-DRMN4TG/K; M95320-DRMN4G/K; M95320-DRMN4P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25320B-SSHL-T - 010301-AT25320B-SSHL-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320B-SSHL-T
010301-AT25320B-SSHL-T
Memory - EEPROM - AT25320B-SSHL-T 010301-AT25320B-SSHL-T
Manufacturer: Microchip Technology Win Source Part Number: 010301-AT25320B-SSHL -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: AT25320B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95320-DRMN4TP/K; M95320-DRMN4TG/K; M95320-DRMN4G/K; M95320-DRMN4P/K; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010301-AT25320B-SSHL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Family Name: AT25320B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95320-DRMN4TP/K; M95320-DRMN4TG/K; M95320-DRMN4G/K; M95320-DRMN4P/K;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975843P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975843P
EEPROM 1975843P
Microchip Technology, AT25320B-SSHL-T

Microchip Technology, AT25320B-SSHL-T

Supplier's Site
EEPROM - 1975842 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975842
EEPROM 1975842
Microchip Technology, AT25320B-SSHL-T

Microchip Technology, AT25320B-SSHL-T

Supplier's Site
EEPROM - 1975843 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975843
EEPROM 1975843
Microchip Technology, AT25320B-SSHL-T

Microchip Technology, AT25320B-SSHL-T

Supplier's Site
Memory - AT25320B-SSHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25320B-SSHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - AT25320B-SSHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25320B-SSHL-T
20MHZ Memory IC and Storage Component 774-AT25320B-SSHL-T
IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-SSHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 20MHZ 8SOIC Product overview: AT25320B-SSHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320B-SSHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25320B-SSHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25320B-SSHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25320B-SSHL-T
Integrated Circuits (ICs) - Memory - Memory AT25320B-SSHL-T
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010301-AT25320B-SSHL-T 1975843P 1975842 AT25320B-SSHL-TCT-ND 774-AT25320B-SSHL-T AT25320B-SSHL-T AT25320B-SSHL-T AT25320B-SSHL-T AT25320B-SSHL-T
Product Name Memory - EEPROM - AT25320B-SSHL-T EEPROM EEPROM Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Density 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details