Microchip Technology, Inc. Memory AT25128N-10SI

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25128N-10SI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - AT25128N-10SI - 1147950-AT25128N-10SI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT25128N-10SI
1147950-AT25128N-10SI
Memory - AT25128N-10SI 1147950-AT25128N-10SI
Manufacturer: Atmel Win Source Part Number: 1147950-AT25128N-10S I Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147950-AT25128N-10SI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25128N-10SI
3MHZ Memory IC and Storage Component 774-AT25128N-10SI
IC EEPROM 128KBIT SPI 3MHZ 8SOIC Product overview: AT25128N-10SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128N-10SI can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 3MHZ 8SOIC Product overview: AT25128N-10SI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128N-10SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25128N-10SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25128N-10SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25128N-10SI
Integrated Circuits (ICs) - Memory AT25128N-10SI
IC EEPROM 128KBIT SPI 3MHZ 8SOIC

IC EEPROM 128KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 3MHZ 8SOIC

IC EEPROM 128KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25128N-10SI-ND 1147950-AT25128N-10SI 774-AT25128N-10SI AT25128N-10SI AT25128N-10SI AT25128N-10SI
Product Name Memory Memory - AT25128N-10SI 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers