Microchip Technology, Inc. Memory AT25020B-XHL-T

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT25020B-XHL-T is a 2Kbit SPI Serial EEPROM from Quarktwin Technology Ltd., organized as 256 words of 8 bits each. It operates within a voltage range of 1.8V to 5.5V and supports clock rates up to 20MHz. The device is compatible with SPI modes 0 and 3, allowing for flexible integration into various systems. This EEPROM features an 8-byte page mode for efficient data writing and includes block write protection, which can protect 1/4, 1/2, or the entire memory array. Data protection is enhanced through a write protect (WP) pin and software instructions for write disable. The write cycle is self-timed, with a maximum duration of 5ms, and the device boasts a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The AT25020B-XHL-T is available in multiple package options, including 8-lead TSSOP, and is compliant with RoHS standards, making it suitable for a variety of industrial and commercial applications where low power and low voltage operation are critical.

Datasheet Summary
Powered by GS/AI

The AT25020B-XHL-T is a 2Kbit SPI Serial EEPROM from Quarktwin Technology Ltd., organized as 256 words of 8 bits each. It operates within a voltage range of 1.8V to 5.5V and supports clock rates up to 20MHz. The device is compatible with SPI modes 0 and 3, allowing for flexible integration into various systems. This EEPROM features an 8-byte page mode for efficient data writing and includes block write protection, which can protect 1/4, 1/2, or the entire memory array. Data protection is enhanced through a write protect (WP) pin and software instructions for write disable. The write cycle is self-timed, with a maximum duration of 5ms, and the device boasts a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The AT25020B-XHL-T is available in multiple package options, including 8-lead TSSOP, and is compliant with RoHS standards, making it suitable for a variety of industrial and commercial applications where low power and low voltage operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25020B-XHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25020B-XHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25020B-XHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4216 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
68T4216
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 68T4216
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25020B-XHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25020B-XHL-T
Integrated Circuits (ICs) - Memory AT25020B-XHL-T
AT25020 - EEPROM, 256X8, SERIAL

AT25020 - EEPROM, 256X8, SERIAL

Supplier's Site
IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

IC EEPROM 2KBIT SPI 20MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT25020B-XHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Memory - AT25020B-XHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 2Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25020B-XHL-TCT-ND AT25020B-XHL-T 68T4216 AT25020B-XHL-T AT25020B-XHL-T AT25020B-XHL-T
Product Name Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details