Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971003-AT25128AN-10S
Mounting: SMD (SMT)
Frequency: 5 MHz
Interface: SPI, Serial
Access Time: 40 ns
Density: 128 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 6 mA
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC Product overview: AT25128AN-10SQ-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128AN-10SQ-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 971003-AT25128AN-10SQ-2.7 | 774-AT25128AN-10SQ-2.7 |
| Product Name | Memory - EEPROM - AT25128AN-10SQ-2.7 | 3.3V 5V SOIC Memory IC and Storage Component |
| Memory Category | EEPROM | EEPROM |
| Access Time | 40 ns | 40 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 128 kbits | 128 kbits |