Manufacturer: Microchip Technology
Win Source Part Number: 862084-AT27C010-90JI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 90 ns 32-PLCC (13.97x11.43)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27C010-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-90JI can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC EPROM 1MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 1Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EPROM 1MBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862084-AT27C010-90JI | 774-AT27C010-90JI | AT27C010-90JI-ND | AT27C010-90JI | AT27C010-90JI | AT27C010-90JI |
| Product Name | Memory - EPROM - AT27C010-90JI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | PLCC; 32-PLCC (13.97x11.43) | Tube | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |