EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MAP (3x4.9)
IC EEPROM 64KBIT SPI 20MHZ 8MAP
IC EEPROM 64KBIT SPI 20MHZ 8MAP
EEPROM Memory IC 64Kbit SPI 20 MHz 8-MAP (3x4.9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25640AY110YI2.7-ND | AT25640AY1-10YI-2.7 | AT25640AY1-10YI-2.7 | AT25640AY1-10YI-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |