Microchip Technology, Inc. Memory AT25020B-MAHL-T

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25020B-MAHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25020B-MAHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25020B-MAHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8UDFN

IC EEPROM 2KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT25020B-MAHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25020B-MAHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25020B-MAHL-T
Integrated Circuits (ICs) - Memory - Memory AT25020B-MAHL-T
IC EEPROM 2KBIT SPI 20MHZ 8UDFN

IC EEPROM 2KBIT SPI 20MHZ 8UDFN

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4212 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
68T4212
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 68T4212
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25020B-MAHL-TTR-ND AT25020B-MAHL-T AT25020B-MAHL-T AT25020B-MAHL-T 68T4212
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details