EEPROM Memory IC 32Kbit SPI 20 MHz 8-dBGA (2.35x3.73)
IC EEPROM 32KBIT SPI 20MHZ 8DBGA
IC EEPROM 32KBIT SPI 20MHZ 8DBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25320B-CUL-T | AT25320B-CUL-T | AT25320B-CUL-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32 kbits | 32 kbits | 32 kbits |