Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT25160B-MAHL-T

Description
Win Source Part Number: 1159405-AT25160B-MAH L-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25160BMAHLT,1611-A T25160B-MAHL-TDKR-ND ,1611-AT25160B-MAHL- TDKR,AT25160B-MAHL-T DKR,AT25160B-MAHL-TT R,1611-AT25160B-MAHL -TTR,1611-AT25160B-M AHL-TDKRINACTIVE,AT2 5160B-MAHL-TCT,1611- AT25160B-MAHL-TTRINA CTIVE-ND,AT25160B-MA HL-T-ND,1611-AT25160 B-MAHL-TTR-ND,AT2516 0B-MAHL-T-899,1611-A T25160B-MAHL-TCT-ND, AT25160B-MAHL-T-899- ND,1611-AT25160B-MAH L-TTRINACTIVEINACTIV E,1611-AT25160B-MAHL -TCT,1611-AT25160B-M AHL-TCTINACTIVE Base Product Number: AT25160
Request a Quote Datasheet
Description
Win Source Part Number: 1159405-AT25160B-MAH L-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25160BMAHLT,1611-A T25160B-MAHL-TDKR-ND ,1611-AT25160B-MAHL- TDKR,AT25160B-MAHL-T DKR,AT25160B-MAHL-TT R,1611-AT25160B-MAHL -TTR,1611-AT25160B-M AHL-TDKRINACTIVE,AT2 5160B-MAHL-TCT,1611- AT25160B-MAHL-TTRINA CTIVE-ND,AT25160B-MA HL-T-ND,1611-AT25160 B-MAHL-TTR-ND,AT2516 0B-MAHL-T-899,1611-A T25160B-MAHL-TCT-ND, AT25160B-MAHL-T-899- ND,1611-AT25160B-MAH L-TTRINACTIVEINACTIV E,1611-AT25160B-MAHL -TCT,1611-AT25160B-M AHL-TCTINACTIVE Base Product Number: AT25160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1159405-AT25160B-MAHL-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1159405-AT25160B-MAHL-T
Integrated Circuits (ICs) - Memory 1159405-AT25160B-MAHL-T
Win Source Part Number: 1159405-AT25160B-MAH L-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT25160BMAHLT,1611-A T25160B-MAHL-TDKR-ND ,1611-AT25160B-MAHL- TDKR,AT25160B-MAHL-T DKR,AT25160B-MAHL-TT R,1611-AT25160B-MAHL -TTR,1611-AT25160B-M AHL-TDKRINACTIVE,AT2 5160B-MAHL-TCT,1611- AT25160B-MAHL-TTRINA CTIVE-ND,AT25160B-MA HL-T-ND,1611-AT25160 B-MAHL-TTR-ND,AT2516 0B-MAHL-T-899,1611-A T25160B-MAHL-TCT-ND, AT25160B-MAHL-T-899- ND,1611-AT25160B-MAH L-TTRINACTIVEINACTIV E,1611-AT25160B-MAHL -TCT,1611-AT25160B-M AHL-TCTINACTIVE Base Product Number: AT25160

Win Source Part Number: 1159405-AT25160B-MAHL-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT25160BMAHLT,1611-AT25160B-MAHL-TDKR-ND,1611-AT25160B-MAHL-TDKR,AT25160B-MAHL-TDKR,AT25160B-MAHL-TTR,1611-AT25160B-MAHL-TTR,1611-AT25160B-MAHL-TDKRINACTIVE,AT25160B-MAHL-TCT,1611-AT25160B-MAHL-TTRINACTIVE-ND,AT25160B-MAHL-T-ND,1611-AT25160B-MAHL-TTR-ND,AT25160B-MAHL-T-899,1611-AT25160B-MAHL-TCT-ND,AT25160B-MAHL-T-899-ND,1611-AT25160B-MAHL-TTRINACTIVEINACTIVE,1611-AT25160B-MAHL-TCT,1611-AT25160B-MAHL-TCTINACTIVE
Base Product Number: AT25160

Buy Now Datasheet
Memory - AT25160B-MAHL-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25160B-MAHL-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT25160B-MAHL-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-UDFN (2x3)

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25160B-MAHL-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25160B-MAHL-T
20MHZ Memory IC and Storage Component 774-AT25160B-MAHL-T
IC EEPROM 16KBIT SPI 20MHZ 8UDFN Product overview: AT25160B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-MAHL-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 20MHZ 8UDFN Product overview: AT25160B-MAHL-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-MAHL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT25160B-MAHL-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8UDFN

IC EEPROM 16KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8UDFN

IC EEPROM 16KBIT SPI 20MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT25160B-MAHL-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-UDFN (2x3)

EEPROM Memory IC 16Kbit SPI 20 MHz 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25160B-MAHL-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25160B-MAHL-T
Integrated Circuits (ICs) - Memory - Memory AT25160B-MAHL-T
IC EEPROM 16KBIT SPI 20MHZ 8UDFN

IC EEPROM 16KBIT SPI 20MHZ 8UDFN

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4232 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
68T4232
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 68T4232
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1159405-AT25160B-MAHL-T AT25160B-MAHL-TDKR-ND 774-AT25160B-MAHL-T AT25160B-MAHL-T AT25160B-MAHL-T AT25160B-MAHL-T AT25160B-MAHL-T AT25160B-MAHL-T 68T4232
Product Name Integrated Circuits (ICs) - Memory Memory 20MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Package Type 8-UFDFN Exposed Pad SOLCC8 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details