IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27BV1024-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27BV1024-90JU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 90ns 44-PLCC (16.6x16.6)
Manufacturer: Microchip Technology
Win Source Part Number: 078730-AT27BV1024-90
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC EPROM 1MBIT PARALLEL 44PLCC
OTP EEPROM, 1MBIT, PLCC-44; Memory Interface Type:-; Memory Size:1Mbit; EEPROM Memory Configuration:64K x 16bit; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
EPROM - OTP Memory IC 1Mbit Parallel 90 ns 44-PLCC (16.6x16.6)
IC EPROM 1MBIT PARALLEL 44PLCC
IC EPROM 1MBIT PARALLEL 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27BV1024-90JU | AT27BV1024-90JU-ND | 078730-AT27BV1024-90JU | AT27BV1024-90JU | 68T4258 | AT27BV1024-90JU | AT27BV1024-90JU | AT27BV1024-90JU |
| Product Name | Memory IC and Storage Component | Memory | Memory - Unclassified Memory - AT27BV1024-90JU | Memory | Otp Eeprom, 1Mbit, Plcc-44; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EEPROM | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |