Microchip Technology, Inc. Memory - AT27C010-15KC AT27C010-15KC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012064-AT27C010-15K C Operating Supply Voltage: 5 V Access Time: 150 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C010-15KCAT27C01 015KC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012064-AT27C010-15K C Operating Supply Voltage: 5 V Access Time: 150 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C010-15KCAT27C01 015KC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C010-15KC - 1012064-AT27C010-15KC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C010-15KC
1012064-AT27C010-15KC
Memory - AT27C010-15KC 1012064-AT27C010-15KC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012064-AT27C010-15K C Operating Supply Voltage: 5 V Access Time: 150 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C010-15KCAT27C01 015KC; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012064-AT27C010-15KC
Operating Supply Voltage: 5 V
Access Time: 150 ns
Density: 1 Mb
Number of Pins: 32
Categories: Memory
Alternative Parts (Cross-Reference): AT27C010-15KCAT27C01015KC;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 2020-AT27C010-15KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT27C010-15KC
Memory IC and Storage Component 2020-AT27C010-15KC
EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CLLCC Product overview: AT27C010-15KC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15KC can be used for catalog matching and distributor lookup.

EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CLLCC Product overview: AT27C010-15KC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C010-15KC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1012064-AT27C010-15KC 2020-AT27C010-15KC
Product Name Memory - AT27C010-15KC Memory IC and Storage Component
Access Time 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers