IC FLASH 32MBIT SPI 66MHZ 8SOIC Product overview: AT26DF321-SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT26DF321-SU can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (256 Bytes x 16384 pages) SPI 66MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 103765-AT26DF321-SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (256 Bytes x 16384 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 66MHZ 8SOIC
FLASH Memory IC 32Mbit SPI 66 MHz 8-SOIC
IC FLASH 32MBIT SPI 66MHZ 8SOIC
IC FLASH 32MBIT SPI 66MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT26DF321-SU | AT26DF321-SU-ND | 103765-AT26DF321-SU | AT26DF321-SU | AT26DF321-SU | AT26DF321-SU | AT26DF321-SU |
| Product Name | 66MHZ Memory IC and Storage Component | Memory | Memory - Flash - AT26DF321-SU | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 6000 to 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC |