IC EEPROM 128KBIT SPI 8SOIC Product overview: AT25128AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25128AN-10SU-2
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 078683-AT25128AN-10S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC
IC EEPROM 128KBIT SPI 8SOIC
IC EEPROM 128KBIT SPI 8SOIC
IC EEPROM 128KBIT SPI 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25128AN-10SU-2.7 | AT25128AN10SU-2.7-ND | 078683-AT25128AN-10SU-2.7 | AT25128AN-10SU-2.7 | AT25128AN-10SU-2.7 | AT25128AN-10SU-2.7 | AT25128AN-10SU-2.7 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT25128AN-10SU-2.7 | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |