Microchip Technology, Inc. Memory - EEPROM - AT25256W-10SC-2.7 AT25256W-10SC-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 768913-AT25256W-10SC -2.7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete(EOL) Family Name: AT25256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25C256XI-1.8; CAT25C256KI; CAT25C256XI-1.8-T3; CAT25C256XE-1.8-GT2; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768913-AT25256W-10SC -2.7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete(EOL) Family Name: AT25256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25C256XI-1.8; CAT25C256KI; CAT25C256XI-1.8-T3; CAT25C256XE-1.8-GT2; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25256W-10SC-2.7 - 768913-AT25256W-10SC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25256W-10SC-2.7
768913-AT25256W-10SC-2.7
Memory - EEPROM - AT25256W-10SC-2.7 768913-AT25256W-10SC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 768913-AT25256W-10SC -2.7 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete(EOL) Family Name: AT25256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT25C256XI-1.8; CAT25C256KI; CAT25C256XI-1.8-T3; CAT25C256XE-1.8-GT2; Introduction Date: July 07, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768913-AT25256W-10SC-2.7
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Part Status: Obsolete(EOL)
Family Name: AT25256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT25C256XI-1.8; CAT25C256KI; CAT25C256XI-1.8-T3; CAT25C256XE-1.8-GT2;
Introduction Date: July 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25256W-10SC-2.7
3MHZ Memory IC and Storage Component 774-AT25256W-10SC-2.7
IC EEPROM 256KBIT SPI 3MHZ 8SOIC Product overview: AT25256W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256W-10SC-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 3MHZ 8SOIC Product overview: AT25256W-10SC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25256W-10SC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25256W-10SC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25256W-10SC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25256W-10SC-2.7
Integrated Circuits (ICs) - Memory AT25256W-10SC-2.7
IC EEPROM 256KBIT SPI 3MHZ 8SOIC

IC EEPROM 256KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 256KBIT SPI 3MHZ 8SOIC

IC EEPROM 256KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT25256W-10SC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768913-AT25256W-10SC-2.7 774-AT25256W-10SC-2.7 AT25256W-10SC-2.7-ND AT25256W-10SC-2.7 AT25256W-10SC-2.7 AT25256W-10SC-2.7
Product Name Memory - EEPROM - AT25256W-10SC-2.7 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; Tube SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers