Microchip Technology, Inc. Memory - Flash - AT25DF641-MWH-Y AT25DF641-MWH-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 137396-AT25DF641-MWH -Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 137396-AT25DF641-MWH -Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25DF641-MWH-Y - 137396-AT25DF641-MWH-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-MWH-Y
137396-AT25DF641-MWH-Y
Memory - Flash - AT25DF641-MWH-Y 137396-AT25DF641-MWH-Y
Manufacturer: Microchip Technology Win Source Part Number: 137396-AT25DF641-MWH -Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 137396-AT25DF641-MWH-Y
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - Flash - AT25DF641-MWH-Y - 1018989-AT25DF641-MWH-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25DF641-MWH-Y
1018989-AT25DF641-MWH-Y
Memory - Flash - AT25DF641-MWH-Y 1018989-AT25DF641-MWH-Y
Manufacturer: Microchip Technology Win Source Part Number: 1018989-AT25DF641-MW H-Y Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (256 Bytes x 32K pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-VDFN (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018989-AT25DF641-MWH-Y
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (256 Bytes x 32K pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-VDFN (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 137396-AT25DF641-MWH-Y
Product Name Memory - Flash - AT25DF641-MWH-Y
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - IS29GL256S-10DHB02-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details