Manufacturer: Microchip Technology
Win Source Part Number: 768922-AT27C010-45PU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: AT27C010
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-DIP
Alternative Parts (Cross-Reference): M27C1001-20XB3; M27C1001-35XB3X; CY27C010-200PC; M27C1001-25XB3;
Introduction Date: June 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC EPROM 1MBIT PARALLEL 32DIP Product overview: AT27C010-45PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-45PU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
IC EPROM 1MBIT PARALLEL 32DIP
IC EPROM 1MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768922-AT27C010-45PU | 774-AT27C010-45PU | AT27C010-45PU-ND | AT27C010-45PU | AT27C010-45PU | AT27C010-45PU | AT27C010-45PU |
| Product Name | Memory - EPROM - AT27C010-45PU | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |