EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-Mini Map (2x3)
IC EEPROM 64KBIT SPI 8MINI MAP
EEPROM Memory IC 64Kbit SPI 20 MHz 8-Mini Map (2x3)
IC EEPROM 64KBIT SPI 8MINI MAP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25640AY6-10YH-1.8-ND | AT25640AY6-10YH-1.8 | AT25640AY6-10YH-1.8 | AT25640AY6-10YH-1.8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |