Microchip Technology, Inc. Memory - EEPROM - AT25320-10PC-2.7 AT25320-10PC-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 862056-AT25320-10PC- 2.7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT25320 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862056-AT25320-10PC- 2.7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT25320 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25320-10PC-2.7 - 862056-AT25320-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25320-10PC-2.7
862056-AT25320-10PC-2.7
Memory - EEPROM - AT25320-10PC-2.7 862056-AT25320-10PC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 862056-AT25320-10PC- 2.7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT25320 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862056-AT25320-10PC-2.7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT25320
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT25320-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25320-10PC-2.7
3MHZ Memory IC and Storage Component 774-AT25320-10PC-2.7
IC EEPROM 32KBIT SPI 3MHZ 8DIP Product overview: AT25320-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320-10PC-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 3MHZ 8DIP Product overview: AT25320-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25320-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 3MHZ 8DIP

IC EEPROM 32KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Memory - AT25320-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 32Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25320-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25320-10PC-2.7
Integrated Circuits (ICs) - Memory AT25320-10PC-2.7
IC EEPROM 32KBIT SPI 3MHZ 8DIP

IC EEPROM 32KBIT SPI 3MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862056-AT25320-10PC-2.7 AT25320-10PC-2.7-ND 774-AT25320-10PC-2.7 AT25320-10PC-2.7 AT25320-10PC-2.7 AT25320-10PC-2.7
Product Name Memory - EEPROM - AT25320-10PC-2.7 Memory 3MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers