IC EPROM 2MBIT PARALLEL 32DIP Product overview: AT27C020-15PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C020-15PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148040-AT27C020-15P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-PDIP
IC EPROM 2MBIT PARALLEL 32DIP
IC EPROM 2MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 2Mbit Parallel 150 ns 32-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C020-15PI | 1148040-AT27C020-15PI | AT27C020-15PI-ND | AT27C020-15PI | AT27C020-15PI | AT27C020-15PI |
| Product Name | Memory IC and Storage Component | Memory - AT27C020-15PI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |