Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT24MAC402-XHM-T

Description
Win Source Part Number: 971242-AT24MAC402-XH M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24MAC402XHMT,1611- AT24MAC402-XHM-TTR-N D,1611-AT24MAC402-XH M-TTRINACTIVE,AT24MA C402-XHM-TCT,1611-AT 24MAC402-XHM-TDKRINA CTIVE,1611-AT24MAC40 2-XHM-TTR,1611-AT24M AC402-XHM-TDKR,AT24M AC402-XHM-TDKR,1611- AT24MAC402-XHM-TCT-N D,1611-AT24MAC402-XH M-TCT,1611-AT24MAC40 2-XHM-TDKR-ND,AT24MA C402-XHM-TTR,1611-AT 24MAC402-XHM-TCTINAC TIVE Base Product Number: AT24MAC402
Request a Quote Datasheet
Description
Win Source Part Number: 971242-AT24MAC402-XH M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24MAC402XHMT,1611- AT24MAC402-XHM-TTR-N D,1611-AT24MAC402-XH M-TTRINACTIVE,AT24MA C402-XHM-TCT,1611-AT 24MAC402-XHM-TDKRINA CTIVE,1611-AT24MAC40 2-XHM-TTR,1611-AT24M AC402-XHM-TDKR,AT24M AC402-XHM-TDKR,1611- AT24MAC402-XHM-TCT-N D,1611-AT24MAC402-XH M-TCT,1611-AT24MAC40 2-XHM-TDKR-ND,AT24MA C402-XHM-TTR,1611-AT 24MAC402-XHM-TCTINAC TIVE Base Product Number: AT24MAC402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 971242-AT24MAC402-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971242-AT24MAC402-XHM-T
Integrated Circuits (ICs) - Memory 971242-AT24MAC402-XHM-T
Win Source Part Number: 971242-AT24MAC402-XH M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24MAC402XHMT,1611- AT24MAC402-XHM-TTR-N D,1611-AT24MAC402-XH M-TTRINACTIVE,AT24MA C402-XHM-TCT,1611-AT 24MAC402-XHM-TDKRINA CTIVE,1611-AT24MAC40 2-XHM-TTR,1611-AT24M AC402-XHM-TDKR,AT24M AC402-XHM-TDKR,1611- AT24MAC402-XHM-TCT-N D,1611-AT24MAC402-XH M-TCT,1611-AT24MAC40 2-XHM-TDKR-ND,AT24MA C402-XHM-TTR,1611-AT 24MAC402-XHM-TCTINAC TIVE Base Product Number: AT24MAC402

Win Source Part Number: 971242-AT24MAC402-XHM-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24MAC402XHMT,1611-AT24MAC402-XHM-TTR-ND,1611-AT24MAC402-XHM-TTRINACTIVE,AT24MAC402-XHM-TCT,1611-AT24MAC402-XHM-TDKRINACTIVE,1611-AT24MAC402-XHM-TTR,1611-AT24MAC402-XHM-TDKR,AT24MAC402-XHM-TDKR,1611-AT24MAC402-XHM-TCT-ND,1611-AT24MAC402-XHM-TCT,1611-AT24MAC402-XHM-TDKR-ND,AT24MAC402-XHM-TTR,1611-AT24MAC402-XHM-TCTINACTIVE
Base Product Number: AT24MAC402

Buy Now Datasheet
Memory - AT24MAC402-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24MAC402-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24MAC402-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24MAC402-XHM-T
1MHZ Memory IC and Storage Component 774-AT24MAC402-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24MAC402-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24MAC402-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 45W2179 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
45W2179
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 45W2179
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT24MAC402-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24MAC402-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24MAC402-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24MAC402-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 971242-AT24MAC402-XHM-T AT24MAC402-XHM-TDKR-ND 774-AT24MAC402-XHM-T 45W2179 AT24MAC402-XHM-T AT24MAC402-XHM-T AT24MAC402-XHM-T AT24MAC402-XHM-T
Product Name Integrated Circuits (ICs) - Memory Memory 1MHZ Memory IC and Storage Component Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details