Microchip Technology, Inc. Memory IC and Storage Component AT27C040-12JC

Description
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-12JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C040-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C040-12JC
Memory IC and Storage Component 774-AT27C040-12JC
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-12JC can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27C040-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C040-12JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27C040-12JC - 005607-AT27C040-12JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C040-12JC
005607-AT27C040-12JC
Memory - Unclassified Memory - AT27C040-12JC 005607-AT27C040-12JC
Manufacturer: Microchip Technology Win Source Part Number: 005607-AT27C040-12JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005607-AT27C040-12JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27C040-12JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27C040-12JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C040-12JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C040-12JC
Integrated Circuits (ICs) - Memory AT27C040-12JC
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C040-12JC 005607-AT27C040-12JC AT27C040-12JC-ND AT27C040-12JC AT27C040-12JC AT27C040-12JC AT27C040-12JC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27C040-12JC Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; Non-Volatile EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY7C293AL-35PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details