Manufacturer: Microchip Technology
Win Source Part Number: 911821-AT25512N-SH-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT25512
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT25512N-SH-B SL901, AT25512N-SH-B SL901-ND, AT25512NSHB
IC EEPROM 512KBIT SPI 8SOIC Product overview: AT25512N-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25512N-SH-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
AT25512 - EEPROM, 64KX8, SERIAL
SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC EEPROM 512KBIT SPI 8SOIC
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC
IC EEPROM 512KBIT SPI 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911821-AT25512N-SH-B | 774-AT25512N-SH-B | AT25512N-SH-B-ND | AT25512N-SH-B | 68T4249 | AT25512N-SH-B | AT25512N-SH-B | AT25512N-SH-B |
| Product Name | Memory - EEPROM - AT25512N-SH-B | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Access Time | 80 ns | |||||||
| Data Retention | 40 years |