Manufacturer: Microchip Technology
Win Source Part Number: 862083-AT27C010-15PC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150 ns 32-PDIP
Package: Tube
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 1MBIT PARALLEL 32DIP Product overview: AT27C010-15PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C010-15PC can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP
EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-PDIP
IC EPROM 1MBIT PARALLEL 32DIP
IC EPROM 1MBIT PARALLEL 32DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862083-AT27C010-15PC | 774-AT27C010-15PC | AT27C010-15PC-ND | AT27C010-15PC | AT27C010-15PC | AT27C010-15PC |
| Product Name | Memory - EPROM - AT27C010-15PC | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 32-PDIP | Tube | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP (0.600\", 15.24mm) |