The AT25080A-10TU-1.8-T is a serial electrically-erasabl
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
EEPROM Memory IC 8Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 20MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25080A-10TU-1.8-T-ND | AT25080A-10TU-1.8-T | AT25080A-10TU-1.8-T | AT25080A-10TU-1.8-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |