IC EEPROM 16KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-UDFN (2x3)
IC EEPROM 16KBIT SPI 5MHZ 8UDFN
IC EEPROM 16KBIT SPI 5MHZ 8UDFN Product overview: AT25160B-MAPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-MAPDGV-
Win Source Part Number: 1129685-AT25160B-MAP
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT25160
IC EEPROM 16KBIT SPI 5MHZ 8UDFN
EEPROM Memory IC 16Kbit SPI 5 MHz 8-UDFN (2x3)
IC EEPROM 16KBIT SPI 5MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT25160B-MAPDGV-TDKR-ND | 774-AT25160B-MAPDGV-T | 1129685-AT25160B-MAPDGV-T | AT25160B-MAPDGV-T | AT25160B-MAPDGV-T | AT25160B-MAPDGV-T |
| Product Name | Memory | 5MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | 8-UFDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V |