Microchip Technology, Inc. Memory AT25040AY1-10YI-1.8

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MAP (3x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25040AY110YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 4Kb (512 x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - EEPROM - AT25040AY1-10YI-1.8 - 1018925-AT25040AY1-10YI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25040AY1-10YI-1.8
1018925-AT25040AY1-10YI-1.8
Memory - EEPROM - AT25040AY1-10YI-1.8 1018925-AT25040AY1-10YI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018925-AT25040AY1-1 0YI-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018925-AT25040AY1-10YI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT25040AY1-10YI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25040AY1-10YI-1.8
20MHZ Memory IC and Storage Component 774-AT25040AY1-10YI-1.8
IC EEPROM 4KBIT SPI 20MHZ 8MAP Product overview: AT25040AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 20MHZ 8MAP Product overview: AT25040AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25040AY1-10YI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25040AY1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 4Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet
IC EEPROM 4KBIT SPI 20MHZ 8MAP

IC EEPROM 4KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25040AY1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25040AY1-10YI-1.8
Integrated Circuits (ICs) - Memory AT25040AY1-10YI-1.8
IC EEPROM 4KBIT SPI 20MHZ 8MAP

IC EEPROM 4KBIT SPI 20MHZ 8MAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25040AY110YI1.8-ND 1018925-AT25040AY1-10YI-1.8 774-AT25040AY1-10YI-1.8 AT25040AY1-10YI-1.8 AT25040AY1-10YI-1.8 AT25040AY1-10YI-1.8
Product Name Memory Memory - EEPROM - AT25040AY1-10YI-1.8 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-MAP (3x4.9) Tube 8-VDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - A2C00062738 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details