Microchip Technology, Inc. Memory AT25010N-10SC

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT25010N-10SC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-AT25010N-10SC
3MHZ Memory IC and Storage Component 774-AT25010N-10SC
IC EEPROM 1KBIT SPI 3MHZ 8SOIC Product overview: AT25010N-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010N-10SC can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 3MHZ 8SOIC Product overview: AT25010N-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25010N-10SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT25010N-10SC - 220824-AT25010N-10SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25010N-10SC
220824-AT25010N-10SC
Memory - EEPROM - AT25010N-10SC 220824-AT25010N-10SC
Manufacturer: Microchip Technology Win Source Part Number: 220824-AT25010N-10SC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220824-AT25010N-10SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT25010N-10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT25010N-10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25010N-10SC
Integrated Circuits (ICs) - Memory AT25010N-10SC
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT25010N-10SC-ND 774-AT25010N-10SC 220824-AT25010N-10SC AT25010N-10SC AT25010N-10SC AT25010N-10SC
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - AT25010N-10SC Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-4099-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - 25CPC700BB3B66 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 474-BCBGA Exposed Pad
View Details