Microchip Technology, Inc. 20MHZ Memory IC and Storage Component AT25020AY1-10YI-1.8

Description
IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-AT25020AY1-10YI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT25020AY1-10YI-1.8
20MHZ Memory IC and Storage Component 774-AT25020AY1-10YI-1.8
IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 20MHZ 8MAP Product overview: AT25020AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25020AY1-10YI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT25020AY110YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kb (256 x 8) SPI 20MHz 8-MAP (3x4.9)

Buy Now Datasheet
Memory - EEPROM - AT25020AY1-10YI-1.8 - 1018918-AT25020AY1-10YI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25020AY1-10YI-1.8
1018918-AT25020AY1-10YI-1.8
Memory - EEPROM - AT25020AY1-10YI-1.8 1018918-AT25020AY1-10YI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018918-AT25020AY1-1 0YI-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018918-AT25020AY1-10YI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 2KBIT SPI 20MHZ 8MAP

IC EEPROM 2KBIT SPI 20MHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT25020AY1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT25020AY1-10YI-1.8
Integrated Circuits (ICs) - Memory AT25020AY1-10YI-1.8
IC EEPROM 2KBIT SPI 20MHZ 8MAP

IC EEPROM 2KBIT SPI 20MHZ 8MAP

Supplier's Site
Memory - AT25020AY1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 20 MHz 8-MAP (3x4.9)

EEPROM Memory IC 2Kbit SPI 20 MHz 8-MAP (3x4.9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT25020AY1-10YI-1.8 AT25020AY110YI1.8-ND 1018918-AT25020AY1-10YI-1.8 AT25020AY1-10YI-1.8 AT25020AY1-10YI-1.8 AT25020AY1-10YI-1.8
Product Name 20MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT25020AY1-10YI-1.8 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube 8-VDFN Exposed Pad 8-MAP (3x4.9) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details