The AT25160B-XPDGV-T is a 16 Kbit Serial EEPROM from Lingto Electronic Limited, designed for automotive applications. It features a Serial Peripheral Interface (SPI) compatible with modes 0 and 3, operating at a clock rate of up to 5 MHz. The device supports low-voltage operation with a supply voltage range of 1.7V to 5.5V and is qualified under AEC-Q100 for automotive use. This EEPROM has an extended temperature range, with Grade 1 supporting -40°C to +125°C and Grade 3 supporting -40°C to +85°C. It includes a 32-byte page mode for efficient data writing and offers block write protection options. The write cycle is self-timed, with a maximum duration of 5 ms, and the device boasts a high endurance of 1,000,000 write cycles and a data retention period of up to 100 years. The product is available in multiple package options, including 8-Lead SOIC, 8-Lead TSSOP, and 8-Pad UDFN, and is compliant with RoHS standards.
IC EEPROM 16KBIT SPI 5MHZ 8TSSOP Product overview: AT25160B-XPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25160B-XPDGV-T
IC EEPROM 16KBIT SPI 5MHZ 8TSSOP
IC EEPROM 16KBIT SPI 5MHZ 8TSSOP
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 862053-AT25160B-XPDG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 5 MHz 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AT25160
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
IC EEPROM 16KBIT SPI 5MHZ 8TSSOP
EEPROM Memory IC 16Kbit SPI 5 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 5MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT25160B-XPDGV-T | 150-AT25160B-XPDGV-TDKR-ND | 862053-AT25160B-XPDGV-T | AT25160B-XPDGV-T | AT25160B-XPDGV-T | AT25160B-XPDGV-T |
| Product Name | 5MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT25160B-XPDGV-T | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 40 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |